Latch, Minimum Clearance, DWR/SR Series

DWRSR-ZL
Front mounted latch saves valuable wall space by allowing wall racks to be placed side-by-side, in a corner, or wherever side clearance is an issue. To open, simply pull the convenient front-mounted handle. Unlike time-consuming threaded rods, this unique latch provides keylocked security from the front (keyed differently from optional front door). Easy to install; required for seismic installations.

Manufacturer Part Number
DWRSR-ZL
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Key Specifications

Listing Agencies/Third Party Information

RoHS: Yes

Greenguard: Yes

Seismic Certified: Yes

Dimensions

Primary Package Weight (US): 2

Technical Information Material: Steel