Panel, 1 RU, Accepts 2 Decora Devices

DECP-1X2
One space panels mount any low-voltage Decora device directly onto the rackrail of a standard 19” enclosure. Panels accommodate as many as two devices including the RPS Series remote power switch and the TEMP-DEC temperature display. Constructed from one-piece flanged steel (with an open area of 1.62” between flanges), black powder coat finish.

Manufacturer Part Number
DECP-1X2
EAN/UPC
0656747075995,656747075995
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Key Specifications

General Info

Finish Type: Black Powder Coat

Connection Type: Mounts up to 2 Decora devices

Assembly/Installation Information

Mounting Points: 2

Listing Agencies/Third Party Information

RoHS: Yes

Greenguard: Yes

Dimensions

Depth: 0.515"

Height: 1.75"

Width: 19"

Primary Package Weight (US): 0.6

Rack Units: 1

Technical Information Material: Steel