D/ Port Advanced Port Replicator with AC Adapter for Dell # 2U444, PR01X

Top grade chips and components - Each Axiom memory module is manufactured to meet or exceed OEM specifications. All products that leave our warehouse are fully tested to guarantee quality and reliability.

Top grade components - Each Axiom Port Replicator and Docking Station is manufactured to meet or exceed OEM specifications.
Guaranteed compatibility - Axiom guarantees that each system specific Port Replicator and Docking Station will work with its corresponding OEM computer.
Free unlimited tech support - Speak to a real human being and not a computer message. Tech support is available to every one of our customers via phone or email.

Manufacturer Part Number
2U444-AX
EAN/UPC
845282051742,0845282051742
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Expansion/Connectivity: 1 x serial 1 x parallel 1 x display / video - S-video output 1 x keyboard - generic - 6 pin mini-DIN (PS/2 style) 1 x mouse - generic - 6 pin mini-DIN (PS/2 style) 4 x USB - 4 pin
  • Interfaces: USB Type A 1 x display / video VGA 1 x display / video - DVI-Digital 1 x modem - phone line - RJ-11 1 x network - Ethernet 10Base-T/100Base-TX/1000Base-T - RJ-45 1 x audio - line-out - mini-phone stereo 3.5 mm 1 x audio SPDIF