Multipurpose 19-hole Punched Paper

Vitality Multipurpose Punched Paper is versatile paper just right for specialized jobs requiring pre-punched sheets and features whiter brightness and higher opacity. It is punched to fit all popular binder styles. ColorLok Technology delivers bolder blacks and vivid colors with inkjet printing so it's perfect for documents with a crisp, professional look. Paper is also Forest Stewardship Council (FSC) certified by the Rainforest Alliance.

Manufacturer Part Number
3R04904
EAN/UPC
0095205349047,095205349047
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Basis Weight:
20 lb.

GSM:
75

Brightness:
92

Opacity:
90

Caliper:
4.1