Desktop Extension Kit

This kit contains the cables you need to extend the reach of your speaker, microphone, keyboard, video, mouse, USB cables, and power cord.Make your work environment more flexible and efficient. The Ultima™ 5-in-1 Desktop Extension Cable extends your desktop space up to 30 feet away from your computer or laptop. This Ultima cable optimizes style, quality, and value in a cable specially designed for high performance. Universally designed to work with KVM switches from many leading manufacturers. This cable features separate keyboard, monitor, mouse, speaker, and microphone cable components combined into one cable that is separated at each end.

The 5-in-1 design keeps your cable area better organized while color-coded connectors make this cable easy to manage.

The VGA component is built from premium coaxial cabling that ensures superior resolution by eliminating ghosting and fuzzy images. Connectors are PC-99 color-coded for easy plug-and-play installation.

Input Connector: One HD15 Male, Two PS/2 Male, Two 3.5mm Male
Output Connector: One HD15 Female, Two PS/2 Female, Two 3.5mm Female

The USB A/A Extension Cable is designed to extend the reach of your existing USB A/B cable. Foil and braid shielding reduces EMI/RFI interference and twisted-pair construction helps reduce crosstalk thus ensuring high speed, error-free data transfer. When you need just a little more distance, this cable will extend the reach of your existing USB A/B cable. Foil and braid shielding reduce EMI/RFI interference and twisted pair construction helps reduce crosstalk for a high speed, error-free data transfer. Designed for use with low speed, low power devices only. PC and Mac compatible.

The power cord extension cable extends the length of your current power cable. This heavy duty 18 AWG cord is designed to work with monitors, scanners, printers, and other devices that use the 3-pin male-to-female shroud power connector. Plus it features a fully molded design for maximum durability and long life.

The female connector plugs directly into the device while the male connector plugs into another power cord.

Manufacturer Part Number
35551
EAN/UPC
757120355519,0757120355519
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color: Black
UPC: 757120355519
Warranty: Lifetime
Vendor: C2G
Weight: 2.760 LB