Room Sensor Pod 155

Manufacturer Part Number
NBPD0155
EAN/UPC
0731304268222,731304268222
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Physical
Maximum Height: 5.75 inches ( 146 mm , 14.6 cm )
Maximum Width: 5.31 inches ( 135 mm , 13.5 cm )
Maximum Depth: 1.52 inches ( 38 mm , 3.85 cm )
Net Weight: 0.44 lbs. ( 0.2 kg )
Shipping weight: 3.08 lbs. ( 1.4 kg )
Shipping Height: 10.25 inches ( 260 mm , 26.0 cm )
Shipping Width: 11.25 inches ( 286 mm , 28.6 cm )
Shipping Depth: 6.5 inches ( 165 mm , 16.5 cm )

Environmental
Operating Environment: 32 - 113 °F ( 0 - 45 °C )
Operating Relative Humidity: 0 - 95 %
Operating Elevation: 0-10000 ft ( 0-3000 meters )
Storage Temperature-: 15 - 65 °C
Storage Relative Humidity: 0 - 95 %
Storage Elevation: 0-50000 ft ( 0-15000 meters )

Conformance
Approvals: AS/NZS 3548 (C-Tick) Class A, cUL Listed, CE, FCC Part 15 Class A, ICES-003, Low Voltage Directive 2006/95/EC, PSE, UL Listed, VCCI Class A, VDE
Standard warranty: 2 years repair or replace

General
Number of Additional Camera Pods: 4.0