MicroSaver Ultra Laptop Lock - Keyed Different

The MicroSaver® lock head features the patented T-bar locking mechanism.  The T-bar provides a tight fit with the Kensington Security Slot.  A rubber bumper ensures a snug fit between the lock and the security slot and protects your hardware.  A further deterrent is the tamper evident feature.  When a Kensington MicroSaver® lock is tampered with, it locks itself down and can even trap foreign keys.

All laptop locks are not the same; locks differ based on lock technology used, the ease of use and the level of security provided. This MicroSaver® lock is built to exacting engineering standards.  

We provide two keys with each standard lock.  Each key is stamped with a unique code.  Register your code online and we'll  be able to send you a replacement key.

Our business is protecting yours
Kensington locks are made with high-carbon steel cables and tested under rigorous real-world conditions to resist lock-picking, corrosion, tampering and extreme environments. Our locks set the indust

Manufacturer Part Number
K67723US
EAN/UPC
0085896677239,0041113894094,041113894094
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Cable: Inner steel core, Protective Sheath, Security Loop
  • Cable Construction: 7x19
  • Cable Length (ft/m): 6/1.8
  • Cable Thickness (mm): 8
  • Lock Management: Standard
  • Lock Type: Keyed