Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
System Requirements
Minimum requirements:
- PC compatible with built-in USB2 port
- Direct connection to the PC USB2 is essential
- 3GB RAM, 1GB free Hard Disk, DVD/CD drive
- Power outlet for power adapter AC 100-240V
Software for KS810-P:
- Windows, XP-SP2 or higher
- Windows Vista
- Windows 7 - support both 32/64 bits versions
- Windows 8
- Requires preinstall of Microsoft .NET 2.0 SP1 or higher
Dimensions, 3/4 View, Front View, Internet Hot Keys, Scanner Buttons, Rear View, Rear Panel Connections
Integrated scanner
Scanning type:
Scanning mode:
- Color: 24/48** bits high quality
- Gray: 8/16** bits gray level
- Black and white
Scanner Media
Paper documents:
Plastic cards:
- 3.5"x2.5"
- Up to 1mm smooth plastic cards
- Driver license and ID cards
Output formats:
- pdf, doc, html, jpeg, bmp, tiff, etc.
- Automatically protect scan to PDF with password
Document release:
- Bi directional automatically triggered by document length
True-Optical resolution:
Optical technology:
- High quality and reliable color CIS technology
Output resolution:
Scanning speed:
Fast functions:
- 4 dedicated fast scan function keys
PC interface:
Software interface:
- Twain interface and USB2 driver
Power adapter:
Integrated Keyboard
Keyboard type: - High quality Windows keyboard
Switch: Fast functions: - 6 dedicated fast function keys
PC connection: Integrated USB2 HUB
USB type: USB compatibility: USB upstream: - One USB2 upstream connect to PC
USB down stream: - Two USB2 downstream ports, (compatible with USB1.1) can accept low-speed, full-speed and high-speed devices
Keyboard Measurements
Dimensions: - L19.1"x7.7W"xH1.2"(max. H2.25")
Weight: ** HW scanning function
* FAX and copier functions require access to MODEM and printer. May require 3rd party software