125 kHz Wall Switch Proximity Reader

The ProxPro® proximity card reader's weatherproof design and architecturally attractive enclosure allows easy mounting indoors or out. The ProxPro Reader is ideal for applications requiring a larger read range.

  • Ideal for medium-range applications.
  • Available with Wiegand, Serial (RS-232/RS-422) or Clock-and-Data interface.
  • Sealed for indoor or outdoor use.
  • Optional glass mount kit available for mounting the reader behind glass.
  • Available in gray or beige.

Key Features

  • Affords high reliability, consistent read range characteristics, and low power consumption in a single, easy-to-install package.
  • Features multicolor LED, internal or host control of the LED, and/or beeper and a beeper "off" switch for silent operation.
  • Provides Wiegand protocol interface compatibility with all standard access control systems.
  • Offers an optional, fully integrated personal identification number keypad for heightened security. Can be mounted to glass (using the optional glass mounting kit).

Manufacturer Part Number
5355AGK14
EAN/UPC
0639399229596,639399229596
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Typical Maximum Read Range*

  • ProxCard® II Card - up to 8" (20 cm)
  • ISOProx® II Card - up to 7" (17.5 cm)
  • DuoProx® II Card - up to 7" (17.5 cm)
  • Smart ISOProx® II Card - up to 7" (17.5 cm)
  • Smart DuoProx® II Card - up to 7" (17.5 cm)
  • HID Proximity & MIFARE® card - up to 7" (17.5 cm)
  • ProxCard® Plus Card - up to 3" (7.5 cm)
  • ProxKey® II Keyfob - up to 3" (7.5 cm)
  • MicroProx® Tag - up to 4" (10.2 cm)
  • ProxPass® Active Vehicle Tag - N/A

*Depending on local installation conditions.

Dimensions

  • 5.0" x 5.0" x 1.0" (12.7 x 12.7 x 2.54 cm)

Power Supply

  • 10-28.5 VDC; Linear power supplies recommended. Reverse voltage protection included.

Current Requirements

  • Average: 100 mA (12 VDC)
  • Peak: 120 mA (24 VDC)

Operating Temperature

  • -22º to 150º F (-30º to 65º C)

Operating Humidity

  • 0-95% relative humidity non-condensing

Weight

  • 12 oz. (336 gm)

Cable Distance

  • Wiegand or Clock and Data interface: 500 feet (152 m)
  • RS-232 interface: 50 feet (15 m)
  • RS-422 interface: 4000 feet (1219 m)
  • Recommended cable is ALPHA 1295 (22 AWG) 5 conductor stranded with overall shield or equivalent.
  • Additional conductors may be required for LED or beeper control. RS-422 requires ALPHA 6212C 2-Twisted Pair, shielded cable with drain wire, or equivalent for data, plus ALPHA 1292C two-conductor shielded or equivalent for DC power.

Certifications

  • Canada/UL 294 Listed: Access Control System Units
  • FCC Certification, United States
  • Canada Certification
  • CE Mark, Fifteen EU Countries under the R&TTE
  • Directive (EN60950 - ITE Electrical Safety, EN 300 330 - SRD, and ETS 300 683 - EMC)
  • IEC60950, ITE CB Scheme Electrical Safety
  • Australia C-Tick Mark, New Zealand EMC, China
  • Taiwan (5355 only)