The Avocent MergePoint Unity switch includes both KVM over IP and Serial Console Management technology in a single appliance. This unique combination provides IT Administrators a complete remote management solution to access and control servers, networking equipment, and other devices found in data centers and branch offices.
Note:
Power Supply(s): Single or dual power, internal, 100-240V
Network Interface(s): Dual
Input Power (Maximum): 40W
USB ports: 4
Internal Modem: No
Other supported accessories: Serial
Service Processor support: No
USB Hub Support: Yes
Extension Distance: 50m
Cellular Support: No
Authentication Supported: Local, LDAP
Operating Temperature: 32° to 22°F (0° to 50°C)
Humidity: 5 - 95% relative humidity 38.7°C max wet bulb temp
Storage Temperature: -20° to 70°C
Agency Approvals: UL, FCC, cUL, ICES003, CE, VCCI, KCC, C-Tick, GOST