4-Port USB VGA IP KVM Switch with Virtual Media

Control up to 4 USB VGA computers remotely over an IP network or the internet. The SV441DUSBI 4 Port USB VGA IP KVM Switch with Virtual Media allows for secure local and remote control of up to 4 computers over a LAN or the Internet. Featuring 2 additional USB ports for peripheral sharing (USB storage, CD ROM, etc.), allowing file transfers and disk emulation for remote application and OS installs.

The IP KVM Switch enables BIOS level control and full boot process interaction, and includes several security features (SSH, SSL, RADIUS and a configurable firewall) to keep your network safe.

This IP KVM can interact with virtually any device that uses an RS-232 serial terminal (routers, switches, PDUs, etc.), using the RPORT Module (sold separately). While the 1U rack-mountable metal chassis makes installation into a rack easy with the 1110EXTRACK.

Backed by a StarTech.com 3-year warranty and free lifetime technical support.

Test drive a StarTech.com Server Remote Control unit (SV1115IPEXT) here!

Manufacturer Part Number
SV441DUSBI
EAN/UPC
0777785540211,777785540211,0065030832373,065030832373
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 3 Years
Hardware Audio: No
Cables Included: Yes
Daisy-Chain: No
KVM Ports: 4
Number of Monitors Supported: 1
PC Interface: USB
PC Video Type: VGA
Rack-Mountable: Optional
Performance DVI Support: No
Hot-Key Selection: Yes
IP Control: Yes
Maximum Analog Resolutions: 1920 x 1440 pixels local console
Maximum Digital Resolutions: 1600 x 1200 @ 85Hz
Maximum Number of Users: 1 active user plus up to 4 viewing
Note: The SSL certificate provided is for testing and initialization purposes only and provides minimum strength security. We strongly recommend users upgrade the included certificate with individual SSL Certificate.
On-Screen Display: Yes
Port Selection Support: Hotkeys and OSD (On Screen Display)
TLS version supported: 1.0
Software OS Compatibility: OS independent; No software or drivers required
Special Notes / Requirements Note:

Adding more than 1 optional PCM815SHNA power switch to the Server Remote Control requires a RPORT module.

Source code for the unit operating system is available upon request. Please contact us by phone, live chat, or email to make your request.

This offer is valid for three years from the date of purchase and/or for as long as parts or customer support is offered for this product.

Charges for the reasonable cost of copying and/or conveying may apply.


Power Center Tip Polarity: Positive
Input Current: 1.8A
Input Voltage: 110V-240V AC
Output Current: 4A
Output Voltage: 12 DC
Plug Type: M
Power Consumption (In Watts): 48
Power Source: AC Adapter Included
Physical Characteristics Color: Black
Enclosure Type: Steel
Product Height: 0.9 in [22 mm]
Product Length: 7.9 in [200 mm]
Product Weight: 31.8 oz [900 g]
Product Width: 7.4 in [187 mm]
Packaging Information Shipping (Package) Weight: 9.1 lb [4.1 kg]