Twin MicroSaver Security Cable Lock

Protect your notebook and monitor with this double lock-head security system. Patented, T-bar locking mechanism and super-strong carbon tempered steel cable provide maximum protection that attaches to the standard Kensington security slot found in 99 percent of notebooks and many computer devices. Lock down your computer system and leave it safe. Carbonized, 7-1/2' long, 5.5mm thick steel cable with two locks is easy to install without messy glue to secure equipment. Rubber bumper protects equipment surface from scratches or dents. Small lock head won't lift computer off your desk or block ports. Security cable fits into a built-in security slot found in computers, flat screen monitors, and projectors. Online key-code registration helps you replace lost keys.

Manufacturer Part Number
64025
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Super-strong, steel composite cable with carbon tempered steel core
  • Built-in defense system guards against lock tampering
  • Patented T-bar lock provides superior locking strength in the security slot and theft protection
  • Easy to install & use in the office or when traveling
  • Dual lock-heads fit into the standard Kensington security slot found in 99% of notebooks, flat panel monitors, desktops, projectors, printers, docking stations, tablet PCs, and other devices
  • Sleek styling and design won´t block notebook ports or lift a notebook off the desk