DisplayPort to DVI Adapter, M/F, 1080p

At a Glance:

  • Transmit video from DisplayPort to DVI monitors and projectors
  • Continue to use older monitors with new devices
  • Convenient adapter connects and converts signal
  • Supports resolutions up to 1920 x 1080 for PC and 1080p for HDTV
  • Simple plug-and-play connectivity

CABLE COMPONENTS:

1. DisplayPort (1 x 20 pin male)--connects to your laptop, desktop, or tablet

2. DVI (1 x 24 pin female)--connects to an existing DVI cable connected to your monitor or projector

CONNECT DISPLAYPORT DEVICES TO DVI MONITORS

Easily connect your DisplayPort-enabled devices to a DVI monitor with the DisplayPort to DVI Adapter. This convenient DisplayPort male to DVI female adapter cable allows you to display video from current laptops, desktops and tablets on monitors that are equipped with a DVI input.

CONNECTIVITY FOR OLDER MONITORS

This compact adapter features a female DVI connector which allows you to attach it to an existing DVI cable that can stay firmly screwed in to the back of your monitor. It also ensures that your existing monitors or projectors won't need to be upgraded to DisplayPort-compatible models. The DisplayPort to DVI Adapter supports PC resolutions up to 1920 x 1200 pixels and HDTV resolutions up to 1080p.

BACKWARD-COMPATIBLE DISPLAYPORT TECHNOLOGY

Developed to be the next-generation personal computer display interface, DisplayPort cables let you enjoy your media with extreme refresh rates, intense color depths and the highest resolution possible. This scalable technology was designed to grow with evolving A/V innovations while staying compatible with existing formats like VGA, DVI, and HDMI.

PLUG-AND-PLAY SIMPLICITY

This DisplayPort to DVI Adapter doesn't require any software or additional driver installation to display a DisplayPort-enabled device on a DVI monitor. Once connected, the adapter will automatically convert the digital DisplayPort signal to analog DVI and display instantly on your DVI monitor at maximum resolution.

Manufacturer Part Number
F2CD005B
EAN/UPC
0722868663981,722868663981
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Connectors: 1 x 24 pin digital DVI - female
Connectors: 1 x 20 pin DisplayPort - male
Cable Type: DisplayPort adapter