Pop-up Notes CapeTown Value Pack

Post-it Pop-up Refill Notes are designed for use in Post-it Pop-up Note Dispensers (sold separately). Value Pack includes four FREE pads in bright colors in addition to the Canary ones. Pop-up notes offer the convenience of grabbing just one note, with just one hand. The accordion-style notes pop up one at a time from a specially designed Pop-up dispenser (sold separately), keeping the notes at your fingertips. Repositionable adhesive won't mark paper and other surfaces. Paper comes from well-managed forests where trees are replanted. Each pad contains 100 sheets.

Manufacturer Part Number
R330-14-4B
EAN/UPC
0051135810873,051135810873
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Pop-up Notes Value Pack, 3 in x 3 in, Canary Yellow and Cape Town Color Collection
Canary Yellow & Cape Town Color Collection
18 Pads/Value Pack, 14 pads in Canary Yellow and 4 additional pads in Cape Town Color Collection
Original Pop-up Note
1800 Total Sheets