Note:
SPECIFICATION
Focal Length :
9 - 153 mm, 17 times
Maximum Relative
Aperture :
F1.9 (9 - 115 mm) - F2.6 (153 mm)
Image Size :
φ
11 mm (8.8 x 6.6 mm)
Iris :
F1.9 - F16, CLOSE Servo or Manual
Zoom :
Servo or Manual
Focus :
Servo or Manual
Focusing Range :
0.9 m (Macro:0.05m) -
∞
Field of View :
Wide Tele
Horizontal :
52°06’ - 3°18’
Vertical :
40°16’ - 2°28’
Diagonal :
62°51’ - 4°07’
Flangeback :
48.0 mm (±0.4 mm Adjustable)
Mount :
2/3” Bayonet Mount
Filter (Flont frame) Size : M82 x 0.75 mm
Dimensions :
123 (W) x 120 (H) x 214 (D) mm
(with Hood)
[4-7/8” (W) x 4-3/4” (H)
x 8-7/16” (D)]
Weight :
1.3
kg
(2.87 lbs) (without Hood)
Finish :
Black
Input Voltage :
+12 V DC
Current Consumption : 410 mA Max.
Iris Operating Time :
Approx. 2 s (Full Travel)
Zoom Operating Time : Approx. 3 s (Full Travel)
Focus Operating Time : Approx. 3 s (Full Travel)
Camera Connector :
HR10A-10P-12P, HIROSE
Control Connector :
HR10A-10P-12S, HIROSE