Marine 5.25" 2-way 150-watt Full Range Speakers

5.25" 2-way 150W Marine Full Range Speaker

  • Weather Proof Full Range 5.25" 2-way Speaker Pair
  • 150 Watts MAX 75 Watts RMS Power Handling per Pair
  • 120 Hz to 18 kHz Frequency Response and 90dB Sensitivity
  • Polypropylene Woofer Cone and Treated Cloth Surround
  • 1 Tweeter Per Speaker
  • Manufacturer Part Number
    MR50B
    EAN/UPC
    791489250108,0791489250108
    Full Product Specifications

    Note:

    • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
    • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
    • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

    Grill: Yes
    MOUNTING_HOLE_WIDTH:  4.75
    VOICE_COIL_MATERIAL:  Aluminum