USB to ExpressCard

  • Quickly adds an ExpressCard slot (USB-based) to USB equipped desktop or notebook computers – allowing older systems to use the latest ExpressCard devices*
  • Works with USB-based ExpressCard devices including Wireless Wide Area Network modems (such as CDMA, EV-DO, GPRS, etc.), flash card adapters, security, legacy I/O, optical disk drives, GPS receivers, and more…
  • Transparent installation with no added driver

Manufacturer Part Number
JU-EP0012-S1
EAN/UPC
662774005874,0662774005874,0132018510667,132018510667
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Compliant with USB specification, revision 2.0
  • Compact design and works with ExpressCard /34 & ExpressCard /54 devices*
  • Housing: plastic
  • Product dimensions (housing only): 2.56" (W) x 0.39" (H) x 1.73" (D)
  • Product weight: 0.06 lbs
  • Color: Black
  • USB cable length: 6 inches, Embedded, Type A , Male
  • Certifications/Standards: FCC, CE, RoHS
  • Warranty: 5 years limited
  • Country of origin: China

    *Important:This adapter only works with USB-based ExpressCard devices.  PCI Express-based devices will not be detected.
Requirements
  • Notebook or desktop PC with an available USB 2.0 port
  • Windows® 10 (32-/64-bit) / 8 (32-/64-bit) / 7 (32-/64-bit) / Vista (32-/64-bit) / XP (32-/64-bit) / Server 2003 & 2008 (32-/64-bit) / Server 2008 R2 / 2000
  • Mac OS® X v10.3.0 or later