DVI-D Single-Link Cable

Belkin's DVI Cable provides a high-bandwidth video interface suitable for today's host and display devices, and addresses potential future bandwidth requirements. It meets Digital Display Working Group (DDWG) and Digital Visual Interface (DVI) standards, guaranteeing performance with all digital, flat-panel, liquid-crystal displays. Featuring a DVI digital single-link format, this Cable delivers high-speed digital transmission.

Manufacturer Part Number
F2E7171-14IN-SV
EAN/UPC
722868605509,0722868605509
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General

  • Type: DVI cable
  • TMDS Links: Single link
  • Cable Features: Thumbscrews
  • Length: 1.2 ft

Connectivity

  • Connector(s): 1 x 18 pin digital DVI (Single-Link) - male
  • Connector(s) (Other Side): 1 x 18 pin digital DVI (Single-Link) - male