20" Deep 12U Roto Shockmount Rolling Rack

The Rolling Shockmount Case series incorporates our black powder coated twist latches with locking loops and low profile injection molded pull handle with a 20 inch deep tough shell. The molded design provides extra stiffness in the lids and sides and allows for secure stacking. Rack depth front to rear rail is 20 inches and each lid is 2-1/4 inches deep. Rack rails are pre-threaded for standard 10-32 hardware and the mounting screws are included. Doors are fully usable even when racks are stacked together. Elastomeric shocks protect even the heaviest of loads. Sliding retractable handle, ambient pressure relief valve, oversized snap-down handles on each side, roller blade wheels, and gasket protected front and rear doors are all standard equipment.

Manufacturer Part Number
3SKB-R12U20W
EAN/UPC
0789270091245,789270091245
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Lid Depth: 3.25 in
Interior Width: 19.00 in
Interior Height: 21.00 in
Interior Cu. Volume: 4.62 cu ft
Space Units Total: 12
Rackable Depth: 20.00 in
Depth Front Rail to Back Lid: 23.25 in
Exterior Cu. Volume: 14.83 cu ft
Color: Black
Carton Length: 29.00 in
Carton Width: 31.00 in
Carton Depth: 31.00 in
Carton Cu. Volume: 16.13 cu ft
Product Weight: 67.95 lb
Shipping Weight: 75.00 lb