NuScan 2100U Handheld CCD Barcode Scanner

The NuScan 2100U handheld barcode scanner is a long range CCD scanner that is designed to offer an unsurpassed combination of flexibility and power. Its long range CCD sensor can read up to 12 inches away from barcodes and its 32-bit microprocessor with 330 scans per second provides a faster and more accurate performance than other CCD scanners in the market. The NuScan 2100U built-in decoder can read the majority of 1D barcodes in existence and offers a large variety of programmable settings; scanner configuration, data editing and barcode symbologies. The NuScan 2100U USB interface design and driver-less operation offers trouble-free compatibility with both Windows and Mac operating systems. Along with these great features the NuScan 2100U also has an ergonomic ultra-slim design that offers comfort –even for heavy users. The NuScan 2100U is the perfect tool for tracking your inventory quickly and comfortably.

  • Slim & Ergonomic Design

Sleek lines, easy-to-hold grip and a thumb-switch offers maximum comfort for long scanning use.

  • Superior Scanning Performance

The 330 scans per second rate and innovative high pixels CCD offers fast and accurate scanning results.

  • High Compability

Its built-in decoder can read the majority of 1D barcodes in existence and its driver-less operation makes it easy to use with both Windows and Mac operating systems.

  • Long Scanning Range

The CCD sensor is able to scan barcodes up to 12 inches scan depth.

Manufacturer Part Number
NUSCAN2100U
EAN/UPC
0783750003582,783750003582
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

Operational

Light Source 617 nm visible red LED
Interface USB 1.1
Microprocessor 32 bit
Depth of Field 0 – 12 inches (UPC/EAN 100%, PCS=90%)
Scan Angle 42°
Scan Rate 330 scans per second
Minimum Bar Width 0.1 mm (Code 39, PCS=90%)
Print Contrast Min. 30% @ UPC/EAN 100%
Indicators (LED) Blue LED
Alert Operation Programmable tone & beep time
Interface USB

Power
Input Voltage 5 VDC ±5%
Operating Current 110 mA

Regulatory
EMC CE & FCC DOC compliance, VCCI, BSMI

Physical
Length 6 inches (152.3 mm)
Width 2.5 inches (64.4 mm)
Height 4.12 inches (104.9 mm)
Weight 0.26 lb (120 g; cable excluded)
Cable 6.5 ft (2.m)

Environmental
Operating Temperature 0°C ~ 50°C (32°F ~ 122°F)
Storage Temperature -20°C ~ 60°C (-4°F ~ 140°F)
Humidity 5% ~ 95% RH (non-condensing)
Light Levels Max. 100,000 Lux (fluorescence)
Shock Designed to withstand 1.5m drops

Requirements:
Operating System Windows® 7, Windows® Vista, Windows® XP, Windows® 2000 & Mac® OS X
Interface USB port

Includes:
Adesso NuScan 2100U Handheld CCD Barcode Scanner
Quick Start Guide