Large Confidence Monitor Cart 3' to 4' (without interface)

A lightweight mobile cart with a collapsible design.

  • Fits TVs 42-71"
  • Offers 3' - 4' (91-121 cm) of height adjustment
  • Ideal for interactive touch screens and confidence monitors

Manufacturer Part Number
PFM2000B
EAN/UPC
0841872107837,841872107837
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Center of Display to Floor/Table Range: : 37.63 - 49.63" (956 - 1261mm)
Color: : Black
Manual Height Adjustment: : 12
Mounting Pattern Compatibility (Universal Versions): : 200 x 200mm - 862 x 517mm
Orientation: : Landscape, Portrait
Overall Dimensions (H x W x D): : 57.2" x 36.1" x 25.2" (1453 x 917 x 640mm)
Post-Installation Leveling (Roll): : Yes
Shipping Weight: : 50.35 lbs
Tilt: : + 45° , + 15°
Typical Screen Sizes: : 42 - 71"
Weight Capacity: : 200 lbs (90.7kg)