EWR-8-17SDĀ
An economical solution for smaller systems, this pivoting, sectional wall cabinet provides unparalleled quality at an aggressive price and is ideal for use in both secured and unsecured areas.
Note:
Key Specifications
General Info
Finish Type: Textured Black Powder Coat
UL Standards Tested: UL2416
Listing Agencies/Third Party Information
RoHS: Yes
Greenguard: Yes
CSA Standard: Yes
UL Listing No: E313734
Dimensions
Usable Depth: 15"
Usable Height: 14"
Capacity Weight (US): 150
Depth: 18.25"
Height: 21"
Width: 23.375"
Primary Package Weight (US): 63
Rack Units: 8
Technical InformationRackrail Type: 10-32
UL Load Capacity: 200
Material: Steel
Mounting: Horizontal