RK Series Rack, RK6

Manufacturer Part Number
RK6
EAN/UPC
0656747076688,656747076688
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Key Specifications

General Info

Finish Type: Black Wood Grain Melamine

Assembly/Installation Information

Knock Down: Yes

Listing Agencies/Third Party Information

RoHS: Yes

Greenguard: Yes

Dimensions

Usable Depth: 15.41"

Usable Height: 10.5"

Capacity Weight (US): 200

Depth: 15.91"

Height: 11.98"

Width: 20.4"

Primary Package Weight (US): 25

Rack Units: 6

Technical Information

Rackrail Type: 10-32

Material: Wood

Mounting: Horizontal