RL Series Rack, RL10-45

RL10-45
RL Series 19” 2-post open frame racks incorporate a self-squaring, self-leveling design for easy assembly. Top rails accommodate standard cable ladders. Strong steel construction. Choose from 10-32 and 12-24 threaded models.

Manufacturer Part Number
RL1045
EAN/UPC
0656747014376,656747014376
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Key Specifications

General Info

Finish Type: Black

UL Standards Tested: UL1678

Listing Agencies/Third Party Information

RoHS: Yes

Greenguard: Yes

UL Listing No: E173107

Dimensions

Usable Depth: 3"

Usable Height: 78.75"

Capacity Weight (US): 1600

Depth: 15.25"

Height: 84.62"

Width: 19.62"

Primary Package Weight (US): 40

Rack Units: 45

Technical Information

Rackrail Type: 10-32

UL Load Capacity: 400

Material: Steel

Mounting: Horizontal