VRK Series Rack, VRK-44-31H

VRK-44-31H
We designed the broadcast standard 22” wide VRK specifically for mounting video and AV equipment. Built-in horizontal lacing bars are ideal for quick tie-and-slide lacing of video cable bundles. Choose a VRK for a strong, narrow enclosure with seismic certification and open or removable sides.

Manufacturer Part Number
VRK4431H
EAN/UPC
0656747023620,656747023620
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Key Specifications

General Info

Gangable: Yes

Finish Type: Textured Black Powder Coat

UL Standards Tested: UL1678

Listing Agencies/Third Party Information

ASCE: 7-10

RoHS: Yes

Greenguard: Yes

UL Listing No: E173107

Dimensions

Usable Depth: 29"

Usable Height: 77"

Capacity Weight (US): 10000

Depth: 31.4"

Height: 83.14"

Width: 22"

Primary Package Weight (US): 182

Rack Units: 44

Technical Information

Rackrail Type: 10-32

Seismic Load Capacity: 740

UL Load Capacity: 2500

Material: Steel

Mounting: Horizontal

Seismic Certified: Yes