
MRK-4042PROLRD
Specify MRK series when you need an enclosure built to perform like a workhorse. Its rugged, space-saving design and high seismic load rating make it a favorite of installing contractors, particularly on larger-scale multi-bay jobs. The MRK series also offers seismic certification and open or removable sides.
Note:
Key Specifications
General Info
Gangable: Yes
Finish Type: Black Powder Coat
UL Standards Tested: UL1678
Listing Agencies/Third Party Information
ASCE: 7-10
RoHS: Yes
Greenguard: Yes
UL Listing No: E173107
Dimensions
Usable Depth: 39.5"
Usable Height: 70.125"
Capacity Weight (US): 10000
Depth: 42"
Height: 76.125"
Width: 22"
Primary Package Weight (US): 154
Rack Units: 40
Technical InformationRackrail Type: Cage Nut
Seismic Load Capacity: 1050
UL Load Capacity: 2500
Material: Steel
Mounting: Horizontal