MRK Series Rack, 37 RU, 31"D

MRK-3731
Specify MRK series when you need an enclosure built to perform like a workhorse. Its rugged, space-saving design and high seismic load rating make it a favorite of installing contractors, particularly on larger-scale multi-bay jobs. The MRK series also offers seismic certification and open or removable sides.

Manufacturer Part Number
MRK3731
EAN/UPC
0656747011061,656747011061
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Key Specifications

General Info

Gangable: Yes

Finish Type: Black Powder Coat

UL Standards Tested: UL1678

Listing Agencies/Third Party Information

ASCE: 7-10

RoHS: Yes

Greenguard: Yes

UL Listing No: E173107

Dimensions

Usable Depth: 29"

Usable Height: 64.875"

Capacity Weight (US): 10000

Depth: 31.4"

Height: 70.875"

Width: 22"

Primary Package Weight (US): 157.6

Rack Units: 37

Technical Information

Rackrail Type: 10-32

Seismic Load Capacity: 1050

UL Load Capacity: 2500

Material: Steel

Mounting: Horizontal

Seismic Certified: Yes