DWR-21-17PD
Specify a DWR wall cabinet to provide easy rear access while keeping floor areas clear. This pivoting, sectional wall cabinet is ideal for systems in both secured and non-secured areas. Most versatile wall rack available!
Note:
Key Specifications
General Info
Finish Type: Textured Black Powder Coat
UL Standards Tested: UL2416
Listing Agencies/Third Party Information
ASCE: 7-10
RoHS: Yes
Greenguard: Yes
CSA Standard: Yes
UL Listing No: E313734
Dimensions
Usable Depth: 15"
Usable Height: 36.75"
Capacity Weight (US): 250
Depth: 17.3"
Height: 43.75"
Width: 23.4"
Primary Package Weight (US): 132
Rack Units: 21
Technical InformationRackrail Type: 10-32
Seismic Load Capacity: 140
UL Load Capacity: 250
Material: Steel
Mounting: Horizontal
Seismic Certified: 156