
IDF-TM-1224BK
Choose the IDF when rackmounting hubs, routers and other equipment overhead in warehouses, retail outlets or any larger, open location. Mounts to building truss or Unistrut® beams using 1/2” threaded rod, or directly to Unistrut beams. Includes safety lanyard. A great solution for distributed systems.
Note:
Key Specifications
General Info
Finish Type: Textured Black Powder Coat
UL Standards Tested: UL2416
Component Type: active
Listing Agencies/Third Party Information
RoHS: Yes
Greenguard: Yes
UL Listing No: E313734
Dimensions
Usable Depth: 21"
Usable Height: 21"
CFM: 110
Capacity Weight (US): 150
Depth: 28.73"
Height: 24.125"
Width: 23.52"
Primary Package Weight (US): 107
Rack Units: 12
Technical InformationRackrail Type: 10-32
Material: Steel
Mounting: Horizontal