EWR Series Rack, EWR-10-17

EWR-10-17
An economical solution for smaller systems, this pivoting, sectional wall cabinet provides unparalleled quality at an aggressive price and is ideal for use in both secured and unsecured areas.

Manufacturer Part Number
EWR1017
EAN/UPC
0656747057137,656747057137
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Key Specifications

General Info

Finish Type: Textured Black Powder Coat

UL Standards Tested: UL2416

Listing Agencies/Third Party Information

RoHS: Yes

Greenguard: Yes

CSA Standard: Yes

UL Listing No: E313734

Dimensions

Usable Depth: 15"

Usable Height: 17.5"

Capacity Weight (US): 150

Depth: 17.325"

Height: 24.5"

Width: 23.375"

Primary Package Weight (US): 58

Rack Units: 10

Technical Information

Rackrail Type: 10-32

UL Load Capacity: 200

Material: Steel

Mounting: Horizontal