Replacement Battery Cartridge #21

Manufacturer Part Number
RBC21
EAN/UPC
0731304013914,731304013914
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Input

Number of Power Cords: 1

Batteries & Runtime

Battery type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte : leakproof

Expected Battery Life (years): 3 - 5

RBC Quantity: 1

Physical

Maximum Height: 1.9 inches ( 48 , 4.8 cm )

Maximum Width: 4.0 inches ( 102 , 10.2 cm )

Maximum Depth: 5.5 inches ( 140 , 14.0 cm )

Net Weight: 4.2 lbs. ( 1.91 kg )

Shipping weight: 4.7 lbs. ( 2.14 kg )

Shipping Height: 2.4 inches ( 61 , 6.1 cm )

Shipping Width: 6.7 inches ( 170 , 17.0 cm )

Shipping Depth: 8.1 inches ( 206 , 20.6 cm )

Color: Black

Environmental

Operating Environment: 32 - 104 °F ( 0 - 40 °C )

Operating Relative Humidity: 0 - 95 %

Operating Elevation: 0-10000 ft ( 0-3000 meters )

Storage Temperature: -15 - 45 °C

Storage Relative Humidity: 0 - 95 %

Storage Elevation: 0-50000 ft ( 0-15000 meters )

Conformance

Standard warranty: 1 year repair or replace

Sustainable Offer Status

PEP: Available in Documentation tab

EOLI: Available in Documentation tab