CL-P0503 CPU Cooler

Manufacturer Part Number
CL-P0503
EAN/UPC
841163026526,0841163026526
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specification

P/N: CL-P0503
Compatibility: AMD Athlon 64X2/Athlon 64/Sempron (Socket AM2/K8)
Dimension: 104.7 x 80.7 x 47.6 mm
Fan Dimension: 80 x 80 x 15 mm
Heatsink Material: Aluminum Extrusion Heatsink
Rated Voltage: 12 V
Operating Range: 10.8~13.2 V
Start Voltage: 7 V
Rated Current: 0.22 A
Fan Speed: 2900 rpm ± 10%
Air Flow: 31.52 CFM
Air Pressure: 3.26 mmH2O
Noise: 34.23 dBA (Max.)
Connector: 3Pin
Bearing: Rifle Bearing
Life Expectancy: 40,000 Hrs
Weight: 250g