Stand-Alone Media Transmitter & Receiver

Transition Networks’s analog composite video media transmitter, J/VD-TX-01, converts a CCTV signal from cameras to multimode or single mode fiber for up to 10 km. Transition Networks’s analog video media receiver, J/VD-RX-01, converts the optical signal back to an analog composite video signal. All conversion is performed in real time. Automatic gain control installed on both Transmitter and Receiver maintains desired quality of video’s contrast and brightness for extended distances. No field adjustments are necessary. Wide input range power supply allows for multiple choices of power source including camera power supply.

To assure best quality Transition Networks’s Transmitters & Receivers should be used on both ends of the link.

Manufacturer Part Number
J/VD-TX-01-LA
EAN/UPC
648177024582,0648177024582
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications
Video Formats NTSC, PAL, SECAM
Optical Specs Multimode: 850nm
3.0 dB Link Budget
Single Mode: 1310nm
3.0 dB Link Budget
LEDs J/VD-TX-01(xx) Transmitter:
PWR(Power): ON = Power connected
RX: ON = Copper Video feed IN
J/VD-RX-01(xx) Receiver:
PWR(Power): ON = Power connected
RX: ON = Fiber Video feed IN
Dimensions Transmitter:
Width: 2.0” [51 mm]
Depth: 2.2” [56 mm]
Height: 1.0” [25 mm]
Receiver:
Width: 4.0” [102 mm]
Depth: 3.0” [76 mm]
Height: 1.0” [25 mm]
Power Supply Transmitter: 9 – 40 VDC, 9 – 24 VAC
Receiver: 9 – 16 VAC/DC
Power Consumption 2 Watts
Operating Temperature (Standard) 0°C to 50°C (32°F to 122°F)
Storage Temperature -25 to 85°C (-13°F to 185°F)
Altitude 0 – 10,000 ft.
Operating Humidity 5% – 95% non-condensing
Shipping Weight 1 lb. [0.45 kg]
Safety Compliance CE Mark
Power Supply: UL listed, EN60950
Regulatory Compliance for Emissions FCC Class A, EN55022 Class A
Regulatory Compliance for Immunity EN55024
Warranty Lifetime