IP Compliant Loudspeaker System

Model I8S from Atlas Sound consists of a factory assembled ­loudspeaker and baffle with PCB amplifier / control board securely mounted to the rear of the baffle via concealed weld studs. The amplifier / control board is capable of producing 9 Watts RMS into the 8Ω loudspeaker with 9VDC minimum power provided by IEEE 802.3af compliant POE switches. Local 12VDC – 18VDC PSUs may also be used instead of POE switches. Interconnection is via a board mounted female RJ-45 connector. The industry standard C10A loudspeaker used in the I8S is a dual cone 8" (205mm) loudspeaker with a 10oz (260g) ceramic magnet. The 18-gauge construction of the metal baffle provides security and durability in commercial applications. The baffle is finished in neutral white electrostatic powder coat.

Manufacturer Part Number
SP-ATLAS-I8S-WITH-EQUAL
EAN/UPC
0882658232244,882658232244
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Loudspeaker Specifications

Speaker Size    
8" (203mm)

Power Handling    
15 watts

Sensitivity (SPL @ 1W/1M)    
94dB

Frequency Response     
86Hz – 8kHz (±5dB)

Dispersion      
105 ̊

Cone Material    
Treated Paper

Surround Material & Dampening    
Polymer Dampened Integral Paper Surround

Flux Density    
10,600 Gauss, 1.06 Tesla

Magnet Weight    
Nominal, 10oz (260g)

Basket Material    
Stamped, Plated 20-gauge CRS

Voice Coil Diameter   
1" (25mm)

Voice Coil Material   
Copper

Voice Coil Former Material    
Black Anodized Aluminum

Voice Coil Winding Width    
0.225" (6mm)

Top Plate Thickness    
.239" (6mm)

Weight    
32 oz (908 g)

Diameter     
8 1 ⁄ 8 " (206mm)

Depth    
2 7 ⁄ 8 " (73mm)

Baffle Specifications

Baffle Material    
18-gauge CRS

Overall Width / Height    
11 1 ⁄ 2 " (292mm) Square

Depth (Front of Baffle to Rear of Speaker)   
4.21" (107mm)

Depth (Rear of Baffle to Rear of Speaker)   
4.07" (103mm)

Color    
White

Amplifier / Control Specifications

Power Rating    
9 Watts RMS into an 8Ω Load with 9VDC Input

Inputs    
J-45 Female on PCB Accessable from Rear of Speaker

Outputs    
2 Wire Main ± Terminated to Loudspeaker

Power Source    
AF Compliant POE Network Switches / Local

12-18VDC PSU

Dimensions    
4 1 ⁄ 4 " (108mm) x 7 1 ⁄ 4 " (184mm)

Mounting    
4 Holes to Weld Studs on Baffle (Factory Assembled)

Network Control    
Multicast Enabled Networks