4 Port Wall Mount VGA Video Splitter

Split a VGA signal to 4 VGA monitors or projectors. The ST124W 4 Port wall-mountable VGA Video Splitter offers outstanding quality and distance, allowing you to deliver high resolution VGA video from a single video source to up to four monitors simultaneously. Supporting a maximum VGA video bandwidth of up to 250MHz and resolutions up to 1600 x 1200, the device is sure to deliver on image quality. The wall-mountable multi-display VGA video splitter is very simple to install, allowing you to locate screens up to 65m (210ft) away from the VGA video source. The video splitter provides versatile installation options, with top-side connection ports the unit can lay flat on or under your workspace , or you have the option to mount the splitter on a wall making it easy to position the VGA splitter as needed. A scalable video splitting solution, the device also allows you to cascade the signal using two additional splitters for broadcast from a single VGA source to up to 64 VGA monitors. Typical applications of this product would include digital signage, retail and tradeshow environments, educational and government facilities, or corporate displays where high quality multi-monitor VGA video is required. Backed by a StarTech.com 2-year warranty and free lifetime technical support.

Manufacturer Part Number
ST124W
EAN/UPC
0065030827522,065030827522
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information

Warranty: 2 Years
Hardware Industry Standards: DDC (Pass-through supported on Port 1)
Ports: 4
Performance Bandwidth: 250MHz
Maximum Analog Resolutions: 1600x1200
Maximum Cable Length: 213.2 ft [65 m]
Connector(s) Connector A: 1 - VGA (15 pin, High Density D-Sub) Male
Connector B: 4 - VGA (15 pin, High Density D-Sub) Female
Power Center Tip Polarity: Positive
Output Current: 0.3A
Output Voltage: 9 DC
Power Consumption (In Watts): 2.7
Power Source: AC Adapter Included
Environmental Operating Temperature: 0°C to 50°C (32°F to 122°F)
Storage Temperature: -20°C to 60°C (-4°F to 140°F)
Physical Characteristics Color: Black
Enclosure Type: Plastic
Product Height: 1.1 in [28 mm]
Product Length: 4.1 in [105 mm]
Product Weight: 4.6 oz [129 g]
Product Width: 3.2 in [82 mm]
Packaging Information Shipping (Package) Weight: 1.1 lb [0.5 kg]