SoundStation IP7000 Conference Phone

The SoundStation IP7000 is a breakthrough conference phone that delivers outstanding performance and a robust feature set for SIP-based VoIP platforms. It is the most advanced conference phone ever developed, and is ideal for executive offices, conference rooms, and board rooms.

Manufacturer Part Number
2230-40300-001
EAN/UPC
610807681298,0610807681298
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Power

• IEEE 802.3af Power over Ethernet (built in)
• Optional external universal AC power supply: 100-240V, 1.5A, 48V/50W Display
• Size (pixels): 255 x 128 (W x H)
• White LED backlight with custom intensity control Keypad
• Standard 12-key keypad
• Context-dependent soft keys: 4
• On-hook/Off-hook, redial, mute, volume up/down
• Directional navigation wheel

Audio Features

• Loudspeaker
- Frequency: 160-22,000 Hz
- Volume: Adjustable to 85 dB at 1/2 meter peak volume
• Full-duplex: Type 1 compliant with IEEE 1329 full duplex standards
• Individual volume settings with visual feedback for each audio path
• Voice activity detection
• Comfort noise fill
• DTMF tone generation / DTMF event RTP payload
• Low-delay audio packet transmission
• Adaptive jitter buffers
• Packet loss concealment
• Acoustic echo cancellation
• Background noise suppression
• Supported Codecs
- G.711 (A-law and Mu-law)
- G.729a (Annex B)
- G.722, G.722.1
- G.722.1C
- Siren 14
- Siren 22

Call Handling Features

• Shared call / bridged line appearance
• Busy Lamp Field (BLF)
• Distinctive incoming call treatment / call waiting
• Call timer
• Call transfer, hold, divert (forward), pickup
• Called, calling, connected party information
• Local three-way conferencing
• One-touch speed dial, redial
• Call waiting
• Remote missed call notification
• Automatic off-hook call placement
• Do not disturb function

Other Features

• Local feature-rich GUI
• Time and date display
• User-configurable contact directory and call history
(missed, placed, and received)
• Customizable call progress tones
• Wave file support for call progress tones
• Unicode UTF-8 character support. Multilingual user interface encompassing Chinese, Danish, Dutch, English (Canada / US / UK), French, German, Italian, Japanese, Korean, Norwegian, Portuguese, Russian,
Spanish, Swedish EMC
• FCC (47 CFR Part 15) Class B
• ICES-003 Class
• EN55022 Class B
• CISPR22 Class B
• AS/NZS 3548 Class B
• VCCI Class B
• EN61000-3-2; EN61000-3-3
• EN55024
• ROHS compliant

Network and Provisioning

• Ethernet 10/100 Base-T
• 2.5mm connection port
• USB ports: Mini and regular USB 1.1 (not active at
launch)
• EX mic ports: Two Walta ports
• IP Address Configuration: DHCP and Static IP
• Time synchronization with SNTP server
• FTP / TFTP / HTTP / HTTPS server-based central
provisioning for mass deployments. rovisioning
server redundancy supported.
• Web portal for individual unit configuration
• QoS Support -- IEEE 802.1p/Q tagging (VLAN), Layer
3 TOS and DSCP
• Network Address Translation (NAT) support - static
• RTCP support (RFC 1889)
• Event logging
• Local digit map
• Hardware diagnostics
• Status and statistics
• User selectable ringer tones
• Convenient volume adjustment keys
• Field upgradeable IEEE 802.3af Power over Ethernet version ships with
• Telephone Console
• 25 foot Ethernet cable
• Quick Start Guide
• Quick User Guide

Security

• Transport Layer Security (TLS)
• Encrypted configuration files
• Digest authentication
• Password login
• Support for URL syntax with password for boot server
• HTTPS secure provisioning
• Support for signed software executables

Safety

• UL1950
• CE Mark
• CSA C22.2, No 60950
• EN60950
• IEC60950
• AS/NZSS3260

EMC

• FCC (47 CFR Part 15) Class B
• ICES-003 Class
• EN55022 Class B
• CISPR22 Class B
• AS/NZS 3548 Class B
• VCCI Class B
• EN61000-3-2; EN61000-3-3
• EN55024
• ROHS compliant

Protocol Support

• IETF SIP (RFC 3261 and companion RFCs)

AC Power version ships with

• Telephone Console
• 25 foot Ethernet cable
• Universal Power Supply
• 7 foot region-specific power cord
• Power Insertion Cable
• Quick Start Guide
• Quick User Guide

Environmental Conditions

• Operating temperature: 32 - 104 degrees F (0 - 40
degrees C)
• Relative humidity: 20%-85% (noncondensing)
• Storage temperature: -22 - 131 degrees F (-30 - 55
degrees C)

Warranty

• 1 year

Country of Origin

• China

Phone Dimensions

• 15.5 x 14.6 x 2.9 in (39.4 x 37.2 x 7.3 cm) (L x W x H)

Phone Console Weight

• 2.4 lb (1.08 kg)

Box Dimensions

• 19.1 x 17.0 x 5.1 (48.4 x 43.3 x 13 cm) (L x W x H)

Box Weight

• 5.4 lb (2.43 kg)