Stitched Vinyl Shop Ticket Holders

Store and protect work orders, production schedules, inventory cards and more in these stitched, shop ticket holders. Strong, rigid, clear vinyl allows easy visibility of documents. Convenient eyelet at top allows hanging. Reinforced stitched edge delivers longer product life. Both sides are clear. Holders open on short side.

Manufacturer Part Number
46117
EAN/UPC
0038944461175,038944461175
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Details

UPC Code: 038944461175
Inner Pack: 0
Master Carton UPC: 50038944461170
Carton Weight: 21.63
PDQ Display: N
Load Orientation: Short Side
Sheet Capacity: 75
Shop Ticket Holder Type: Stitched
Insert Size: 11 x 17
Material(s): Vinyl
Color(s): Clear
Thickness/Grade: Super Heavyweight
Number of Holes Punched: 1
Back: Clear Back
Stitching: Black
Suggested Use: Store and protect work orders, production schedules, inventory cards, restaurant menus and more.
Warranty Comments: This product will be cheerfully replaced with one of equal value if defective in materials, manufacturing or packaging at the time of purchase. Except for such replacement, this product is sold without warranty or liability even though defect, damage or loss is caused by negligence or other fault.
Package Includes: 25 Shop Ticket Holders
Country of Origin: China