Side Load Stitched Shop Ticket Holders

Store and protect work orders, production schedules, inventory cards and more in these stitched shop ticket holders. Use the convenient metal eyelet at top for hanging. Strong, rigid, clear vinyl allows easy visibility of documents on both sides. Reinforced stitched edge prolongs product life. Holders open on the long side.

Manufacturer Part Number
49912
EAN/UPC
038944499123,0038944499123
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Details

UPC Code: 038944499123
Inner Pack: 0
Master Carton UPC: 50038944499128
Carton Weight: 13.78
PDQ Display: N
Load Orientation: Long Side
Sheet Capacity: 75
Shop Ticket Holder Type: Stitched
Insert Size: 9 x 12
Material(s): Vinyl
Color(s): Clear
Thickness/Grade: Super Heavyweight
Number of Holes Punched: 1
Back: Clear Back
Stitching: Black
Suggested Use: Store and protect work orders, production schedules, inventory cards, restaurant menus and more.
Warranty Comments: This product will be cheerfully replaced with one of equal value if defective in materials, manufacturing or packaging at the time of purchase. Except for such replacement, this product is sold without warranty or liability even though defect, damage or loss is caused by negligence or other fault.
Package Includes: 25 Shop Ticket Holders
Country of Origin: China