One Side Ruled Columnar Pads

Columnar pad offers 50 sheets of heavyweight, green-tinted bond paper for pen and pencil writing. Pages are ruled in brown and green ink on one side only. Chipboard back provides writing support, and flexible Pressboard cover protects your work. Pad is three-hole punched with 1/4" diameter holes.

Manufacturer Part Number
WG7212
EAN/UPC
0078910602461,078910602461
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • 41 numbered lines and 12 columns per sheet. Each column is 2 5/8" wide and includes 10,000,000 units per column
  • Alternating shaded columns for accurate decimal placement
  • Green tinted sheets printed on both sides with green and brown ink
  • One side is ruled
  • Prepunched with 3 holes
  • Each sheet is a perforated 11" x 16 3/8" and folds to standard letter size
  • 50 sheets per pad