Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
- 24 lb. green ledger paper has 30 numbered lines per page
- 20 columns per page. 10,000,000 units per column. Each column has a width of 3 1/16"
- 11" x 14" sheet size. Centers: 8 1/2" or 7"
- Light tint of paper printed on both sides with green and brown ink helps written figures stand out
- Sheets are prepunched with 2 holes (5/16" or 3/8" diameter) for use with post binders
- 100 sheets per pack