Store and protect work orders, production schedules, inventory cards and more in these C-Line stitched shop ticket holders. Strong, rigid, clear vinyl allows easy visibility of documents. Convenient eyelet at top allows hanging. Reinforced stitched edge delivers longer product life. Both sides are clear. Holders open on short side.
Note:
UPC Code: 038944461588
Master Carton: 1 BX/CT
Inner Pack: 0
Carton Weight: 5.9
PDQ Display: N
Load Orientation: Top
Sheet Capacity: 75
Sheet Protector Type: Shop Ticket Holder
Insert Size: 15 x 18
Material(s): Vinyl
Color(s): Clear
Finish: Clear
Thickness/Grade: Heavyweight
Number of Holes Punched: 1
Sheet Protector Special Features: Heavyweight, rigid, clear vinyl holder allows for durable storage, while keeping documents visible in a variety of environments.
Back: Clear Back
Stitching: Black
Suggested Use: Store and protect work orders, production schedules, inventory cards, restaurant menus and more.
Warranty Comments: This product will be cheerfully replaced with one of equal value if defective in materials, manufacturing or packaging at the time of purchase. Except for such replacement, this product is sold without warranty or liability even though defect, damage or loss is caused by negligence or other fault.
Package Includes: 25 Shop Ticket Holders
Country of Origin: China