Magnetic Shop Ticket Holders

Place these vinyl shop-ticket holders on any metal surface and keep job tickets at your fingertips. Perfect for attaching to machinery, file cabinets, racking and more. Shop ticket holders feature a magnetic backing to attach to metal surfaces. Welded, nonrip seams deliver added durability.

Manufacturer Part Number
83911
EAN/UPC
0038944839110,038944839110
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Details

UPC Code: 038944839110
Inner Pack: 0
Master Carton UPC: 50038944839115
Carton Weight: 27
PDQ Display: N
Load Orientation: Short Side
Sheet Capacity: 15
Shop Ticket Holder Type: Welded
Insert Size: 8 1/2 x 11
Material(s): Vinyl
Color(s): Clear
Thickness/Grade: Super Heavyweight
Number of Holes Punched: 0
Back: Clear Back
Suggested Use: Perfect for attaching to machinery, file cabinets, racking and more.
Warranty Comments: This product will be cheerfully replaced with one of equal value if defective in materials, manufacturing or packaging at the time of purchase. Except for such replacement, this product is sold without warranty or liability even though defect, damage or loss is caused by negligence or other fault.
Package Includes: 15 Shop Ticket Holders
Country of Origin: China