Cost-effective solution that provides high bandwidth and transmission rates over longer distances. With LC to ST termination, this high quality fiber optic patch cable is specificially designed for gigabit ethernet applications. The patented injection molding process provides each connection greater durability in resisting pulls, strains and impacts from cabling installs.
Each cable is 100% optically inspected and tested for insertion loss before you receive it. A pull-proof jacket design surrounds the popular 9/125 Single-mode fiber, immune to electrical interference.
Note:
Color :Yellow
Length :5.00 Meter
UPC :757120374787
Warranty :Lifetime
Vendor :C2G
Weight :0.126 LB
LC Connector Dimensions: 10.75mm Height x 12.5mm Width x 50mm Depth (with installed duplex clip)
ST Connector Dimensions: 9.8mm Height x 19.6mm Width x 59mm Depth
Maximum Connector Loss: 0.50 dB
Typical Connector Loss: 0.30 dB
Typical Return Loss: -55 dB
Buffer Material: PVC
Buffer OD: 900 µm
Jacket Material: PVC (OFNR riser-rated)
Jacket OD: 1.8 mm
Installation Tensile Load: 100 N (445 lbs)
Long-Term Tensile Load: 50 N (222 lbs)
Maximum Tensile Load: 100 N/cm
Installation (Loaded) Minimum Bend Radius: 5.0cm (1.97in)
Long-Term (Unloaded) Minimum Bend Radius: 3.0cm (1.2in)
Crush Resistance: 750 N/cm
Impact Resistance: 1,000 cycles
Flex Resistance: 5,000 cycles
Attenuation at 1550 nm: 0.25 dB/km
Attenuation at 1310 nm: 0.35 dB/km
Operating Temperature: -20°C to +70°C
Please Note: Attenuation testing performed in accordance with EIA/TIA-455-171A.