Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Printer and Network Connectors
- 2 x USB 2.0 HS (Type A, USB 2.0 compatible)
- Network connector (logical):
- IEEE 802.3 (10BaseT)
- IEEE 802.3 (100BaseTX)
- IEEE 802.3 (1000BaseT)
- Network connector (physical) RJ45
Supported Protocols - TCP/IP
- IPSec, DHCP, BootP, ARP, IPv4, IPv6, IPv6 / TCP, IPv6 / ICMP,
- IPv6 / FTP, IPv6 / FTPs, IPv6 / TFTP, IPv6 / HTTP, HTTPs, IPv6 /
- SSL, TLS, TCP, IPv6 / Raw TCP, UDP, ICMP, IGMP, FTP, FTPs, TFTP,
- LPD, HTTP, HTTPs, ZeroConf, DNS, SLP, SNMPv1, SNTP, SMTP,
- POP3, SSL/TLS, IPPv1.0, IPPv1.1, Raw TCP, Apple Bonjour
- Windows
- SMB/CIFS (NetBIOS over TCP/IP), WINS
Security - IPSec
- SSL 3.0
- TLS 1.0
- HTTPs
- 802.1X
- EAP-MD5 Authentication
- EAP-TLS Authentication
- EAP-TTLS Authentication
- EAP-FAST Authentication
- EAP-PEAP Authentication
- Cisco EAP (LEAP) Authentication
- Cisco EAP (LEAP)
- IPsender protection („user access list“)
- Access control
- Certificate management
- Self-signed Certificate
- Certificate request
- Root Certificate
- Password control
Printing Protocols and Methods - Socketprinting / Raw TCP
- LPR/LPD printing
- IPP v1.1 printing
- HTTP printing (encrpyted and unencrypted)
- ThinPrint printing
- FTP printing
- NetBIOS printing
- Novell iPrint (LPR and IPP)
- POP3 printing
- Bonjour printing service
Configuration and Management - InterCon-NetTool
- MS Windows (95, 98, Me, NT 4.x, 2000, XP, Vista, 7, 2003
- Server, 2008 Server, 2012 Server)
- Linux (RPM based installation)
- Mac (MAC OS X 10.8 or higher)
- MS Windows (95, 98, Me, NT 4.x, 2000, XP, Server 2003, Vista)
- Internal printserver WEB (monitoring, configuration, administration, firmware update)
- Minimum browser requirements: Frame compatible
- HP Tools (Compatibility / Support)
- HP WebJetAdmin
- HP JetAdmin
- HP Install Network Printer Wizard
- EPSON Tools (Compatibility / Support)
- Kyocera Tools (Compatibility / Support)
- FTP
- SNMP
- SNMP-MIB II compatible; private SEH enterprise MIB
- Bonjour