15m MTP 10Gb 50/125 OM3 Multimode PVC Fiber Optic Cable - Aqua

Make MTP/MPO your choice for high density fiber networks; it's specifically designed for fast ethernet, fiber channel, ATM and gigabit ethernet applications. Save time and money with MTP/MPO's increased ease of installation - simply pull one cable rather than twelve. Each MTP/MPO fiber assembly consists of twelve laser-optimized, 10G 50/125µm multimode fibers under one PVC (OFNR-rated) jacket.

With our MTP/MPO, it's possible to run a single cable that automatically terminates twelve fibers in one easy plug-in. Plus, the small form factor of an MTP/MPO connector provides a higher port density. With its push-pull release mechanism, the MTP/MPO connector is easy to engage and disengage. Plus, its latch design prevents the plug from snagging when jumper cables are being routed. Straight-through pinning; immune to electrical interference.

Manufacturer Part Number
31420
EAN/UPC
0757120314202,757120314202
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color :Aqua

Length :15.00 Meter

UPC :757120314202

Warranty :Lifetime

Vendor :C2G

Weight :0.268 LB

Connector Dimensions: 7.75 mm height x 61 mm depth

Jacket material: PVC (OFNR riser-rated)

Jacket OD: 3.0 mm

Installation Tensile Load: 100 N (445 lbs)

Long-Term Tensile Load: 50 N (222 lbs)

Installation Minimum Bend Radius: 4.5 cm (1.8 in)

Long-Term Minimum Bend Radius: 3.0 cm (1.2 in)

Attenuation at 850 nm: 3.5 dB/km

Attenuation at 1300 nm: 1.0 dB/km

Maximum Connector Loss: 0.50 dB

Typical Return Loss: -22 dB

Operating Temperature: -20°C to +70°C

Please Note: Attenuation testing performed in accordance with EIA/TIA-455-171A.