VGA over Cat 5 UTP Video Extender Repeater

Add 1 or 2 displays to your VGA over Cat5 extension. The ST121EXT VGA over Cat 5 UTP Video Extender Repeater allows you to further extend your VGA signal over Cat5 or better cabling. This device is specially designed for use with the StarTech.com ST121 VGA Video over Cat 5 extender series, which is comprised of a transmitter unit (ST1214T, ST1218T or ST121UTP) and an ST121R receiver unit. The ST121EXT VGA extender repeater adds to the overall extension distance capability, for a total of 300 meters (1000 feet) between the transmitter and receiver unit and also features a VGA output allowing you to connect an additional display at the mid-point of your setup. For even more versatility, up to three ST121EXT repeater units can be used between the transmitter and receiver units, allowing monitors to be connected at each repeater station while further extending the overall connection distance by 150 meters (492 feet) per repeater used. Backed by a StarTech.com 2-year warranty and free lifetime technical support.

Manufacturer Part Number
ST121EXT
EAN/UPC
0065030824439,065030824439
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information

Warranty: 2 Years
Hardware Cabling: Cat 5 UTP or better
Daisy-Chain: Yes
Ports: 1
Performance Max Distance: 150 m / 500 ft
Maximum Analog Resolutions: 1024x768 @ 500ft(150m)
Connector(s) Remote Unit Connectors:
2 - RJ-45 Female
2 - VGA (15 pin, High Density D-Sub) Female
Power Center Tip Polarity: Positive
Output Current: 0.6A
Output Voltage: 9 DC
Power Consumption (In Watts): 5.4
Power Source: AC Adapter Included
Physical Characteristics Color: Black
Enclosure Type: Aluminum
Product Height: 0.8 in [20.6 mm]
Product Length: 4.1 in [103 mm]
Product Weight: 7.2 oz [204 g]
Product Width: 2.5 in [64 mm]
Packaging Information Shipping (Package) Weight: 1.4 lb [0.6 kg]