1490 Laptop Case

  • O-ring seal
  • Comfortable rubber over-molded handle
  • Stainless steel hardware
  • Pick N Pluck™ with convoluted lid foam
  • Personalized nameplate service available
  • Lifetime Guarantee of Excellence
  • Fits notebook computers up to 17.3" L x 11.0" W x 3.3" D (43.94 x 27.94 x 8.38 cm)
  • Double safety locking latches with keys
  • Open cell core with solid wall design - strong, light weight
  • Automatic Pressure Equalization Valve - balances interior pressure, keeps water out

Manufacturer Part Number
1490-008-110
EAN/UPC
0019428002848,019428002848
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • BODY: ABS
  • LATCH: ABS
  • O-RING: Polymer
  • PINS: Stainless Steel
  • FOAM: 1.3 lb Polyurethane
  • PURGE BODY: ABS
  • PURGE VENT: 3 Micron Hydrophobic Non-Woven
  • PURGE O-RING: 70 Shore Nitrile
  • LID DEPTH:  1.50" (3.8 cm)
  • BOTTOM DEPTH:  2.62" (6.7 cm)
  • TOTAL DEPTH:  4.12" (10.5 cm)
  • INT VOLUME:  0.48 ft³ (0.014 m³)
  • WEIGHT WITH FOAM:  6.50 lbs (2.9 kg)
  • WEIGHT WITHOUT FOAM:  5.47 lbs (2.5 kg)
  • BUOYANCY:  41.00 lbs (18.6 kg)
  • MINIMUM TEMPERATURE:  -40° F (-40 ° C)
  • MAXIMUM TEMPERATURE:  210° F (99 ° C)
  • CERTIFICATIONS: STANAG 4280   /  Def Stan 81-41