1120 Small Case

Manufacturer Part Number
1120-000-240
EAN/UPC
019428020965,0019428020965
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specs

INTERIOR (L X W X D): 7.29" x 4.78" x 3.33" (18.5 x 12.1 x 8.5 cm)

EXTERIOR (L X W X D): 8.41" x 6.76" x 3.87" (21.4 x 17.2 x 9.8 cm)

LID DEPTH:  0.50" (1.3 cm)

BOTTOM DEPTH:  2.56" (6.5 cm)

TOTAL DEPTH:  3.06" (7.8 cm)

INT VOLUME:  0.07 ft³ (0.002 m³)

WEIGHT WITH FOAM:  1.43 lbs (0.6 kg)

WEIGHT WITHOUT FOAM:  1.34 lbs (0.6 kg)

BODY: Polypropylene

LATCH: Polypropylene

O-RING: Polymer

PINS: Stainless Steel

FOAM: 1.3 lb Polyurethane

PURGE BODY: ABS

PURGE VENT: 3 Micron Hydrophobic Non-Woven

PURGE O-RING: 70 Shore Nitrile

MINIMUM TEMPERATURE:  -40° F (-40 ° C)

MAXIMUM TEMPERATURE:  210° F (99 ° C)

CERTIFICATIONS: IP67   /  STANAG 4280   /  Def Stan 81-41