TRAVELERS, NATURE OBSERVERS AND CONCERT GOERS LISTEN UP:
The PowerView® series offers the largest line of Bushnell-quality, affordable binoculars. No matter what your purpose, you'll find a variety of magnifications, styles and sizes, and multi or fully-coated optics for bright, vivid images.
Note:
Magnification x Obj Lens: 10x 25mm
Close Focus: ft/m: 21/6.4
PC-3 Phase Coating:
Lens Coating: Fully Coated
Field of View: ft@1000yds/m@1000m: 300/100
Adapt to Tripod: No
Eyecups: Fold-down
Locking Diopter:
Eye Relief: mm: 9
Focus System: Center
Exit Pupil: mm: 2.5
Prism Glass: BK-7
Water/Fog Proof: No
Prism System: Roof
Length: in/mm:
Weight: oz/gr: 8.5/242
Size Class: Compact