PCI Express to 4 Slot PCI Expansion System

Add four external PCI expansion card slots to a desktop or laptop computer system. StarTech.com's innovative PCI Express to PCI Expansion Chassis provides a quick and simple solution to I/O expandability on almost any PCI Express (PCIe) enabled system. Adding external PCI slots to a server/workstation or laptop, this cost-effective and time-saving method of simply adding additional PCI cards to a server/workstation or providing a platform to be able to swap PCI add-in cards between a mobile and desktop setup is the optimal method of maximizing the I/O capabilities of new or existing systems.

The external expansion chassis adds four PCI slots (32-bit/33MHz) to the host computer system, through a single PCI Express connection. Providing total bandwidth of up to 250MBps from the x1 PCIe host controller card, which allows the host computer to function as though the cards in the expansion chassis were connected directly to the motherboard.

A dependable I/O expansion solution, the Expansion Chassis is backed by StarTech.com's 2-year warranty and free lifetime technical support.

Manufacturer Part Number
PEX2PCI4
EAN/UPC
065030825184,0065030825184
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information

Warranty: 2 Years

Hardware

Bus Type: PCI Express
Interface: PCI / PCI-X (5 / 3.3V)

Performance

MTBF: 143,947 Hours

Connector(s)

Connector Type(s): 1 - PCI Express x1 Male
External Ports: 4 - PCI / PCI-X (Universal 3.3 & 5V; 32-bit) Slot Female

Software

OS Compatibility: OS Independent; No additional drivers or software required

Special Notes / Requirements

Note:

  • Supports 32-bit PCI cards less than 6.7” in length; 64-bit PCI 12.28” cards (full-length) are not supported 
  • Cards may not function properly if their total power consumption exceeds the maximum of 36W 
  • This product has a known compatibility issue with Silicon Image SATA Controllers on an AMD platform 
Power

Input Voltage: 110 ~ 240 AC
Output Current: 3A
Output Voltage: 12 DC
Power Source: AC Adapter Included

Environmental

Operating Temperature: 0°C ~ 55°C
Storage Temperature: -40°C ~ 75°C

Physical Characteristics

Color: Black
Enclosure Type: Aluminum and Steel
Product Height: 5.6 in [142 mm]
Product Length: 8 in [204 mm]
Product Weight: 5.2 lb [2.4 kg]
Product Width: 5.4 in [137 mm]

Packaging Information

Shipping (Package) Weight: 5.3 lb [2.4 kg]

What's in the Box

Included in Package:
  • 1 - PCI Expansion box 
  • 1 - PCI Express Card 
  • 1 - 3ft DVI Cable 
  • 1 - Low Profile Bracket 
  • 1 - Screw Kit 
  • 1 - Power Cable 
  • 1 - Universal Power Adapter (NA/EU/UK) or AU in Australia 
  • 1 - Installation CD 
  • 1 - Instruction Manual 
Internal Length: 6.7 in [170.2 mm]